EN
  • EN
  • DE

UCC3912PWP

Part No UCC3912PWP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PROG POWER MANAGER 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 8 V
Current - Output (Max) 4A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 004737-UCC3912PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3912PWP CAD Model

Description

Overview of Texas Instruments UCC3912PWP

The Texas Instruments UCC3912PWP is a sophisticated integrated circuit designed to provide comprehensive hot-swap control and power management solutions. This device is part of the UCC391x family and is specifically tailored for applications that require safe insertion and removal of circuit cards from live backplanes or hot-swap functionality.

Key Features

  • Programmable Current Limit: The UCC3912PWP offers a programmable current limit feature that allows designers to set the maximum current their system can draw, helping to prevent damage from overcurrent conditions.
  • Voltage Range: This IC operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different backplane voltages.
  • Charge Pump: The onboard charge pump circuitry enables the device to control external N-channel MOSFETs without the need for additional external components, simplifying the design and reducing the bill of materials.
  • Circuit Breaker Function: The UCC3912PWP includes a circuit breaker function that can quickly disconnect the load in the event of a fault, providing an additional layer of protection for sensitive components.
  • Under-Voltage Lockout (UVLO): With UVLO, the device ensures that it operates only when the supply voltage is within an acceptable range, preventing malfunction due to undervoltage conditions.

Applications

The UCC3912PWP is ideal for a variety of applications where hot-swap functionality is required, including:

  • Server and Network Racks
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Modular Power Supplies

Package and Reliability

The device is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) with the designation 'PWP', ensuring a compact footprint suitable for space-constrained applications. Texas Instruments' commitment to quality means the UCC3912PWP is designed for reliability and long-term performance in demanding environments.

Design Support

Engineers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and design tools, to assist in the implementation of the UCC3912PWP in their projects. TI's support infrastructure ensures that designers can confidently integrate this hot-swap controller into their designs and bring robust, efficient power management solutions to market.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1109 $56.8872
18+ $5.8346 $105.0228
27+ $5.6522 $152.6094
37+ $5.4699 $202.3863
48+ $5.2876 $253.8048
64+ $4.7406 $303.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess