EN
  • EN
  • DE

UCC3919N

Part No UCC3919N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V TO 8-V HOT SWAP POWER MANAGER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276529-UCC3919N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3919N CAD Model

Description

Introducing the UCC3919N Power MOSFET Controller from Texas Instruments

The UCC3919N is a versatile and robust power MOSFET controller designed by Texas Instruments, a leader in semiconductor innovation. This device is engineered to efficiently manage power distribution and is particularly well-suited for applications requiring precise control of power sequencing and management. The UCC3919N is an integral component for designers looking to enhance system reliability and performance in a range of electronic products.

Key Features

  • Programmable Voltage Turn-On and Turn-Off: The UCC3919N allows for customizable control of the power sequencing process, providing designers with the flexibility to program the voltage thresholds for both turn-on and turn-off events to suit specific application demands.
  • Integrated Charge Pump: This controller includes an on-chip charge pump that ensures the gate voltage is adequately driven above the supply voltage, enabling the proper operation of the external N-channel MOSFET under all conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off when the supply voltage is below a certain threshold, preventing malfunction or damage to the system due to insufficient power.
  • Overcurrent Protection: With its overcurrent protection, the UCC3919N safeguards the system against excessive currents that could potentially cause overheating and damage to the circuit components.
  • Thermal Shutdown: The device is also equipped with thermal shutdown functionality, which provides an additional layer of protection by turning off the controller if it reaches an unsafe operating temperature.

Applications

The UCC3919N is ideal for a wide range of applications, including:

  • Hot-swap and live insertion systems
  • Redundant power supplies
  • Power distribution controls
  • Electronic circuit breaker systems

With its combination of features, the UCC3919N from Texas Instruments is a powerful solution for managing power in complex electronic systems. Its precision control and protective measures ensure that it can meet the needs of the most demanding applications, providing a reliable and efficient power management solution.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303
Coilcraft
Lowest to $0.1042

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3459 $50.1885
37+ $2.7454 $101.5798
57+ $2.6596 $151.5972
78+ $2.5738 $200.7564
101+ $2.4880 $251.2880
135+ $2.2306 $301.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess