EN
  • EN
  • DE

UCC3957MTR-2G4

Part No UCC3957MTR-2G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-4CL 16SSOP  /  Battery Battery Protection IC Lithium Ion 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 4
Fault Protection Over Current, Over/Under Voltage
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number UCC395
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1102055-UCC3957MTR-2G4
Ultra Librarian 3D Model Ultra Librarian UCC3957MTR-2G4 CAD Model

Description

The UCC3957MTR-2G4 is a sophisticated battery pack protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide high-accuracy monitoring and protection for rechargeable battery packs, ensuring both safety and efficiency in a variety of applications.

Key Features

  • Voltage Monitoring: The UCC3957MTR-2G4 offers precise voltage monitoring to prevent overcharging and over-discharging, which can extend the life of the battery pack and maintain its performance.
  • Multi-Cell Support: It is capable of managing multi-cell battery configurations, making it versatile for use in different types of battery packs.
  • Charge/Discharge Control: This device includes charge and discharge control functions, providing a comprehensive solution for battery management.
  • Temperature Protection: With built-in temperature protection, the UCC3957MTR-2G4 ensures the battery operates within a safe temperature range, thereby reducing the risk of damage due to overheating.
  • Low Power Consumption: Designed for energy efficiency, this protection IC consumes minimal power, which is crucial for maximizing the battery life in portable applications.

Applications

The UCC3957MTR-2G4 is ideal for a wide array of applications where battery protection is critical. It is commonly used in:

  • Laptop computers
  • Portable power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • Electric bicycles and scooters

Technical Specifications

The device comes in a compact package, suitable for space-constrained applications. It operates over a broad temperature range and is designed to meet the rigorous standards of industrial performance. With Texas Instruments' commitment to quality, the UCC3957MTR-2G4 is a reliable choice for designers looking to implement a robust battery management system in their products.

For detailed technical specifications, datasheets, and support documentation, please visit the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess