EN
  • EN
  • DE

UCC5320ECDR

Part No UCC5320ECDR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 72ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 2.2A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC5320
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340914-UCC5320ECDR
Ultra Librarian 3D Model Ultra Librarian UCC5320ECDR CAD Model

Description

Introducing the Texas Instruments UCC5320ECDR Isolated Gate Driver

The UCC5320ECDR from Texas Instruments is a robust, isolated gate driver designed to drive IGBTs, MOSFETs, and SiC MOSFETs with precision and reliability. This component is a critical enabler for a wide range of applications, from industrial motor control to renewable energy systems and beyond, where efficient and reliable switching is paramount.

Key Features

  • High Isolation Voltage: The UCC5320ECDR offers an impressive isolation voltage of 3kV RMS, providing a reliable barrier between the low-voltage control side and the high-voltage power side.
  • Robust Gate Drive: With a peak output current of up to 5A, this gate driver ensures fast and efficient switching, minimizing losses and improving overall system performance.
  • Dual-Channel Flexibility: It features a dual-channel configuration that can be used as two independent drivers or combined for high-side/low-side applications, offering design flexibility.
  • Enhanced Protection Features: The device includes UVLO (Under Voltage Lock-Out) for both VCC and VEE, overcurrent protection, and a fault report function to ensure safe operation under adverse conditions.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the UCC5320ECDR is suitable for harsh environments.

Applications

The versatility of the UCC5320ECDR makes it suitable for a variety of applications, including:

  • Industrial motor drives
  • Power supplies and converters
  • Solar inverters and renewable energy systems
  • Electric vehicle (EV) chargers
  • Welding equipment

Package and Reliability

Encased in a compact SOIC-8 package, the UCC5320ECDR is designed to save space in PCB designs while delivering the high performance expected from Texas Instruments. It also boasts a fail-safe IGBT shutdown to ensure system safety. For engineers looking for a reliable and versatile isolated gate driver, the UCC5320ECDR is an excellent choice, combining Texas Instruments' renowned quality with cutting-edge gate drive technology.

Whether you're designing the next generation of power electronics or upgrading existing systems, the UCC5320ECDR offers the performance, reliability, and flexibility needed to meet the most demanding requirements.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3122 $50.8684
53+ $1.8972 $100.5516
82+ $1.8379 $150.7078
113+ $1.7786 $200.9818
146+ $1.7194 $251.0324
195+ $1.5415 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess