EN
  • EN
  • DE

UCC5630AMWP

Part No UCC5630AMWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 121268-UCC5630AMWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5630AMWP CAD Model

Description

The UCC5630AMWP, crafted by the renowned Texas Instruments, is a multifunctional SCSI (Small Computer System Interface) terminator that stands out for its robust design and versatility. This integrated circuit is engineered to ensure high-quality termination for SCSI bus lines, which is critical for the integrity and reliability of data transmission in complex computing systems.

Key Features

  • Multi-Mode Compatibility: The UCC5630AMWP is designed to support a variety of SCSI standards, including Single-Ended (SE), High-Voltage Differential (HVD), and Low-Voltage Differential (LVD) modes. This makes it a versatile solution for a wide range of SCSI applications.
  • Programmable Terminator: It features programmable termination which allows for fine-tuning of the termination resistances to match the requirements of different SCSI setups, ensuring signal integrity and optimal performance.
  • Hot-Plugging Support: The device is capable of hot plugging, which enables components to be removed or added to the SCSI bus without the need to power down the system, thereby providing greater flexibility and minimizing downtime.
  • Thermal Protection: Equipped with thermal protection, the UCC5630AMWP ensures that the device operates within safe temperature ranges, protecting the circuit from potential thermal damage.

Applications

The UCC5630AMWP is well-suited for a range of applications that require reliable SCSI terminations. These include:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks
  • High-performance computing interfaces

Package and Quality

Encased in a 24-pin wide body SOIC package, the UCC5630AMWP is designed for surface mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments upholds stringent quality standards, ensuring that each component meets the highest reliability and performance criteria.

Conclusion

In conclusion, the UCC5630AMWP from Texas Instruments represents a top-tier solution for SCSI bus termination needs. With its multi-mode support, programmable features, and built-in protections, it stands as an indispensable component for enhancing the functionality and longevity of SCSI-based systems.

You May Also Be Interested in

ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5661 $51.3220
48+ $2.1056 $101.0688
74+ $2.0398 $150.9452
102+ $1.9740 $201.3480
132+ $1.9082 $251.8824
176+ $1.7108 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess