EN
  • EN
  • DE

UCC5630AMWPTR

Part No UCC5630AMWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 116258-UCC5630AMWPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5630AMWPTR CAD Model

Description

The UCC5630AMWPTR, crafted by the renowned Texas Instruments, is a multifaceted SCSI bus terminator that has been engineered to cater to the needs of high-performance computer systems. Designed with precision, this product ensures the reliability and stability of SCSI (Small Computer System Interface) bus signals by providing active termination.

Key Features

  • Compatibility: The UCC5630AMWPTR is compatible with a wide range of SCSI standards, including SCSI-1, SCSI-2, and Ultra SCSI (Fast-20), making it a versatile solution for various system designs.
  • Termination: This terminator comes equipped with nine lines of termination resistors, ensuring that each signal line on the SCSI bus is properly terminated to minimize reflections and maintain signal integrity.
  • Hot-Plugging Support: The device includes features that facilitate hot-plugging, allowing devices to be connected or disconnected without the need to power down the entire system.
  • Voltage Flexibility: It operates over a wide range of voltages, from 2.7V to 5.25V, providing flexibility in various system power environments.
  • Power Dissipation: With an integrated power-saving mode, the UCC5630AMWPTR reduces power dissipation when the SCSI bus is inactive, contributing to overall system energy efficiency.
  • Packaging: The device is available in a 20-pin HTSSOP package, which is suitable for space-constrained applications while offering robustness and reliability.

Applications

The UCC5630AMWPTR is ideal for a range of applications that require reliable SCSI bus termination. It is commonly used in:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks
  • High-performance computing interfaces

Conclusion

With its advanced features and compatibility with various SCSI standards, the UCC5630AMWPTR from Texas Instruments stands as a pivotal component for ensuring the optimal performance of SCSI bus systems. Its ability to support hot-plugging and operate across different voltages, along with its power-saving capabilities, make it an ideal choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess