EN
  • EN
  • DE

NUF2441FCT1

Part No NUF2441FCT1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 2.9NH/250PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 0.28
Values L = 2.9nH, C = 250pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 125°C
Applications Audio
Mounting Type Surface Mount
Package / Case 6-WFBGA, FCBGA
Size / Dimension 0.067" L x 0.048" W (1.72mm x 1.22mm)
Height 0.028" (0.70mm)
Base Product Number NUF2441
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 649992-NUF2441FCT1
Ultra Librarian 3D Model Ultra Librarian NUF2441FCT1 CAD Model

Description

The NUF2441FCT1 from ON Semiconductor is a cutting-edge EMI filter and TVS (Transient Voltage Suppressor) device, specifically designed to provide a high level of protection for electronic equipment. This compact component is an ideal solution for filtering and protecting data lines against EMI (Electromagnetic Interference) and ESD (Electrostatic Discharge) that can compromise the performance and longevity of consumer electronics, communication devices, and various other applications.

Key Features

  • Integrated EMI Filtering: The NUF2441FCT1 includes integrated low-pass filters that significantly reduce EMI and RFI (Radio Frequency Interference), ensuring a cleaner signal for improved device performance.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, which means it can withstand electrostatic discharges of up to ±15kV (air discharge) and ±8kV (contact discharge), safeguarding sensitive circuitry.
  • Low Pass Filter: The device features a 6-channel low pass filter array which is effective in suppressing unwanted high-frequency noise while allowing the desired signals to pass through.
  • Space-Saving Design: Its compact package (1.0 x 1.5mm) is designed for space-constrained applications, making it a perfect fit for portable devices where board space is at a premium.
  • Low Capacitance: The NUF2441FCT1 boasts a low channel input/output capacitance, which minimizes signal attenuation and preserves signal integrity for high-speed data lines.
  • Robust Construction: Built with ON Semiconductor's quality and reliability, this device is robust and designed to withstand the rigors of daily use in a variety of electronic devices.

Applications

The NUF2441FCT1 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Data Line Protection for USB interfaces
  • Multimedia Devices
  • Notebooks, Tablets, and other Computing Devices

With its integrated EMI filtering and robust ESD protection, the NUF2441FCT1 from ON Semiconductor is an essential component for designers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess