EN
  • EN
  • DE

54F38DMQB

Part No 54F38DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -250 µA
Logic Function NAND
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1025184-54F38DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F38DMQB CAD Model

Description

The 54F38DMQB is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This particular component is a part of TI's family of logic gates, designed to meet the needs of complex digital systems.

Key Features

  • Logic Type: The 54F38DMQB is a Quad 2-Input NAND Buffer/Driver. This means it contains four independent NAND gates, each with two inputs, that also serve as drivers to boost output signal strength.
  • Supply Voltage: It operates over a wide range of supply voltages, making it versatile for various applications.
  • Operating Temperature: The device is designed to withstand a military-grade temperature range, ensuring performance in extreme conditions.
  • Package: Housed in a durable package, the 54F38DMQB is built to last and endure rigorous environments.
  • Speed: Texas Instruments has engineered the 54F38DMQB for speed, ensuring rapid signal processing and quick response times, which is crucial for high-speed digital circuits.

Applications

The 54F38DMQB is ideal for a wide array of applications. Its robust design and high-speed operation make it suitable for:

  • High-speed computing systems
  • Advanced military and aerospace electronics
  • Automotive control systems
  • Telecommunication infrastructure
  • Industrial automation

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The 54F38DMQB is manufactured with this commitment in mind, ensuring it meets the stringent standards required by its users. Each device undergoes rigorous testing to guarantee performance under the harshest conditions.

Support and Resources

For engineers and designers, Texas Instruments offers comprehensive technical support and resources. Detailed datasheets, application notes, and design resources for the 54F38DMQB are available on the Texas Instruments website, providing valuable information for integrating this component into your next project.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $241.6667 $241.6667
2+ $216.6667 $433.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess