EN
  • EN
  • DE

UCC5672PWP

Part No UCC5672PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 035846-UCC5672PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5672PWP CAD Model

Description

The UCC5672PWP is a state-of-the-art SCSI (Small Computer System Interface) bus expander product from Texas Instruments, designed to enhance the performance and reliability of SCSI bus systems. This advanced device is tailored to meet the demands of modern storage solutions, providing an efficient interface for data communication between devices in a computer system.

Key Features

  • High-Performance SCSI Interface: The UCC5672PWP enables high-speed data transfer rates that are essential for performance-intensive applications, making it an ideal choice for servers, workstations, and storage networks.
  • Wide SCSI Support: It supports Wide SCSI operations, which allows for a broader bandwidth and compatibility with a variety of SCSI devices, ensuring a versatile and scalable solution for expanding system capabilities.
  • Differential Signaling: Utilizing differential signaling technology, the device provides enhanced signal integrity and noise immunity, which is crucial for maintaining data integrity in complex and noisy environments.
  • Hot-Plugging Capability: With support for hot-plugging, the UCC5672PWP ensures seamless integration and replacement of SCSI devices without the need to power down the system, offering greater flexibility and minimal downtime.

Applications

The UCC5672PWP is suitable for a wide range of applications, including:

  • High-end servers and data centers
  • RAID systems
  • Storage area networks (SANs)
  • Workstations requiring high-speed data access

Product Specifications

The UCC5672PWP comes in a 28-pin TSSOP (Thin Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards. It operates over a broad temperature range, making it reliable in various operating conditions. Additionally, its robust design adheres to the stringent standards set by Texas Instruments, ensuring long-term durability and consistent performance.

Conclusion

For developers and system integrators looking to enhance the capabilities of their SCSI bus systems, the UCC5672PWP from Texas Instruments presents a compelling solution. Its combination of high-speed data transfer, wide compatibility, and advanced features make it a cornerstone for building reliable, high-performance storage infrastructures.

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess