EN
  • EN
  • DE

UCC5672PWPR1

Part No UCC5672PWPR1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 995251-UCC5672PWPR1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC5672PWPR1 CAD Model

Description

Product Overview: UCC5672PWPR1

The UCC5672PWPR1 is a robust SCSI (Small Computer System Interface) bus expander device engineered by Texas Instruments, designed to enhance the performance and reliability of SCSI bus configurations. This advanced product offers a wide array of features that make it an ideal choice for various demanding applications in the data storage and server industries.

Key Features

  • SCSI Interface: The UCC5672PWPR1 is compatible with SCSI-3 Multimode interfaces, providing flexibility for use with Ultra2 LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) SCSI standards.
  • Performance: It supports fast data transfer rates, ensuring efficient communication between SCSI devices.
  • Termination: Integrated high-performance active termination reduces signal reflections, enhancing signal integrity and drive capacity on the SCSI bus.
  • Power Management: The device features low power consumption and thermal protection, making it suitable for power-sensitive applications.
  • Compatibility: It is designed to be interoperable with a wide range of SCSI devices, thereby ensuring a seamless integration into existing systems.
  • Package: The UCC5672PWPR1 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The UCC5672PWPR1 is widely used in enterprise-level storage systems, servers, RAID systems, and other high-performance computing environments where reliable and fast data transfer is critical. Its robust design and compatibility with various SCSI standards make it a versatile solution for expanding and enhancing SCSI bus systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC5672PWPR1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by industry professionals. With Texas Instruments' reputation for reliability, customers can trust the UCC5672PWPR1 to perform consistently in even the most demanding conditions.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess