EN
  • EN
  • DE

UCC81548PWR

Part No UCC81548PWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 716861-UCC81548PWR
Ultra Librarian 3D Model Ultra Librarian UCC81548PWR CAD Model

Description

Introducing the UCC81548PWR from Texas Instruments

The UCC81548PWR is a state-of-the-art, dual-channel, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management chip is engineered to deliver high efficiency and reliability for a variety of applications, ranging from telecommunications and networking equipment to industrial systems and consumer electronics.

Key Features

  • High-Efficiency Synchronous Buck Converter: The UCC81548PWR is optimized for converting a higher voltage to a lower voltage with exceptional efficiency, which is crucial for minimizing heat generation and improving system performance.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, accommodating various power supply specifications and ensuring versatility across different platforms and applications.
  • Dual-Channel Output: With its dual-channel design, the UCC81548PWR can manage two independent output voltages, providing greater flexibility in power design.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of the power supply for specific applications, balancing efficiency and component size.
  • Integrated MOSFETs: The inclusion of high and low side MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Thermal Shutdown: The device incorporates a thermal shutdown feature, enhancing the safety and longevity of the application by preventing operation beyond a specific temperature threshold.
  • Power Good Output: The UCC81548PWR provides a 'power good' signal, an essential feature for power sequencing and monitoring the health of the power supply.

Applications

The versatility of the UCC81548PWR makes it an ideal choice for a wide array of applications. It is particularly well-suited for use in:

  • Telecommunications equipment such as routers and switches
  • Networking hardware including servers and storage systems
  • Industrial automation and control systems
  • Consumer electronics that require efficient power management

In summary, the UCC81548PWR from Texas Instruments is a powerful, efficient, and versatile solution for modern power management challenges. Its dual-channel output, wide input voltage range, and integrated MOSFETs make it a top choice for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $1.3098
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess