EN
  • EN
  • DE

TL780-05CKTTR

Part No TL780-05CKTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1.5A
PSRR 85dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 141429-TL780-05CKTTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL780-05CKTTR CAD Model

Description

The TL780-05CKTTR is a robust fixed-voltage regulator from Texas Instruments, designed to deliver a stable 5V output. This device is part of the TL780 series, which is well-known for providing reliable voltage regulation solutions across a wide range of applications. The TL780-05CKTTR is particularly suitable for high-reliability systems that require a consistent 5V supply.

Key Features

  • Output Voltage: Precisely regulated 5V output, which is essential for sensitive electronic components that require a stable power supply.
  • Output Current: Capable of delivering up to 1.5A of output current, making it suitable for a variety of moderate power applications.
  • Thermal Protection: Integrated thermal shutdown feature helps prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the system.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device against excessive input currents that could otherwise cause system failures.
  • Voltage Accuracy: Offers excellent voltage regulation with a high accuracy rate, ensuring the output remains within the desired range under various conditions.
  • Package Type: Available in a TO-263 package, which is known for its robustness and efficient heat dissipation characteristics.

Applications

The TL780-05CKTTR is a versatile component that can be used across numerous applications. It is particularly well-suited for:

  • Microprocessor systems where a precise 5V rail is critical for operation.
  • Power supplies for instrumentation and telecommunications equipment.
  • Automotive electronics that require a stable and reliable power source.
  • Industrial control systems that operate in challenging environments.

Quality and Reliability

As with all Texas Instruments products, the TL780-05CKTTR is manufactured to high standards of quality and reliability. This voltage regulator is designed to meet the rigorous demands of industrial and automotive applications, ensuring performance and durability in the most challenging conditions.

For designers and engineers looking for a dependable power management solution, the TL780-05CKTTR from Texas Instruments is an excellent choice, offering both performance and peace of mind.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4193 $56.7720
90+ $1.1646 $104.8140
135+ $1.1282 $152.3070
185+ $1.0918 $201.9830
240+ $1.0554 $253.2960
320+ $0.9462 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess