EN
  • EN
  • DE

UCD3040RGCT

Part No UCD3040RGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWR CTRLR 64VQFN / Fully Programmable Digital Power Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Fusion Digital Power
Packaging Reel package
Applications Special Purpose
Operating Supply Current 60mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 798756-UCD3040RGCT
Popularity Medium
Supply and Demand Status Limited
Family Name UCD3040
Introduction Date November 01, 2008
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD3040RGCT CAD Model

Description

Introducing the UCD3040RGCT from Texas Instruments

The UCD3040RGCT is a sophisticated, fully programmable power supply controller and system management device designed by Texas Instruments to cater to a wide range of power conversion applications. This advanced integrated circuit is part of TI's UCD series, which is renowned for its high-performance digital control and system management capabilities in power supply systems.

At the heart of the UCD3040RGCT is a powerful digital signal processor (DSP) that enables precise control of power conversion systems. The device is capable of managing up to four feedback loops simultaneously, which makes it incredibly versatile and suitable for multi-output and multi-phase power supplies. The feedback loop control is highly configurable, allowing for optimal performance across various applications such as servers, telecommunications, and industrial systems.

One of the standout features of the UCD3040RGCT is its integrated set of peripherals specifically designed for power supply applications. These include high-speed ADCs (Analog-to-Digital Converters) for accurate voltage and current measurements, PWM (Pulse Width Modulation) outputs for controlling power stages, and GPIO (General-Purpose Input/Output) pins for system monitoring and fault management. The device also supports PMBus and I2C communication protocols for system interface and control, providing a flexible and scalable solution for complex power systems.

The UCD3040RGCT is housed in a compact 64-VQFN (Very Thin Quad Flat Non-leaded) package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, and the device is equipped with advanced protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the power system against various fault conditions.

For engineers looking to streamline the development process, Texas Instruments offers a comprehensive suite of design tools for the UCD3040RGCT, including the Fusion Digital Power Designer software. This intuitive tool simplifies the configuration and programming of the device, enabling rapid prototyping and faster time-to-market for power supply solutions.

Overall, the UCD3040RGCT is a powerful and flexible solution for modern power supply designs, offering unparalleled control, efficiency, and reliability to meet the demanding requirements of today's electronic systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0000 $52.0000
10+ $10.6667 $106.6670
15+ $10.3334 $155.0010
20+ $10.0000 $200.0000
26+ $9.6667 $251.3342
35+ $8.6667 $303.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess