EN
  • EN
  • DE

UCD3138RHAR

Part No UCD3138RHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Digital Power Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1116173-UCD3138RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD3138RHAR CAD Model

Description

The Texas Instruments UCD3138RHAR is a highly integrated, programmable digital power controller designed for a wide range of power conversion applications. This advanced controller is built upon a flexible and powerful 32-bit ARM processor that is combined with high-speed precision analog components. It offers an unparalleled level of integration, performance, and configurability to meet the needs of modern power systems.

Key Features

  • High-Performance Processing: At the core of the UCD3138RHAR is a 32-bit ARM7TDMI-S processor that provides robust control capabilities and fast processing speed, enabling complex digital power control algorithms.
  • Integrated Power Peripherals: The controller includes high-speed data converters, including 12-bit ADCs, which allow for precise measurement of critical parameters such as voltage, current, and temperature.
  • Programmability: With its highly programmable nature, the UCD3138RHAR allows for firmware customization, enabling the implementation of proprietary control algorithms and the flexibility to adapt to specific application requirements.
  • Communication Interfaces: Multiple communication interfaces, including UART, PMBus, and I2C, are available, facilitating easy integration into system-level designs and allowing for communication with other devices in power systems.
  • Protection Features: The device is equipped with a comprehensive suite of protection features to ensure reliable operation under fault conditions. These include overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown.

Applications

The UCD3138RHAR is suitable for a wide array of applications, including:

  • AC/DC power supplies
  • Isolated DC/DC converters
  • LED lighting systems
  • Telecommunications power systems
  • Server and data center power supplies

Reliability and Packaging

This digital power controller is available in a 40-pin VQFN (RHA) package, providing a compact footprint for space-constrained applications. It is designed to meet the rigorous demands of industrial and commercial environments, ensuring long-term reliability and performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess