EN
  • EN
  • DE

UCD74106RGMR

Part No UCD74106RGMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A SYNC 13VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Output Current 6A
Frequency - Switching Up to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 13-VQFN (3x3)
Win Source Part Number 1116186-UCD74106RGMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD74106RGMR CAD Model

Description

The UCD74106RGMR from Texas Instruments is a sophisticated voltage regulator module designed for precision power management in a variety of applications. This regulator is part of the UCD family, which is known for its high performance and reliability in managing power requirements for electronic systems.

Key Features:

  • High-Efficiency Operation: The UCD74106RGMR is engineered to deliver high efficiency, which is crucial for reducing power loss and improving system performance.
  • Programmable Output Voltage: This device offers flexibility with a programmable output voltage feature, allowing it to cater to specific voltages as required by the application.
  • Integrated Power MOSFETs: It includes built-in power MOSFETs, which simplifies the design and enhances the power handling capabilities of the module.
  • Thermal Management: With advanced thermal management features, the UCD74106RGMR ensures reliable operation even under high-load conditions.
  • Digital Control: The voltage regulator utilizes digital control methods for precise regulation and easy integration with digital systems.
  • Compact Package: Housed in a compact QFN package, the UCD74106RGMR saves valuable board space while providing robust power regulation.

Applications:

The versatility of the UCD74106RGMR makes it suitable for a wide range of applications, including:

  • Telecommunication equipment
  • Networking hardware
  • Server and storage systems
  • Industrial control systems
  • High-performance computing

Technical Specifications:

With a focus on delivering exceptional performance, the UCD74106RGMR has the following technical specifications:

  • Adjustable output voltage for application-specific requirements
  • High efficiency for optimized power usage
  • Integrated power components to minimize external part count
  • Thermal protection for enhanced reliability
  • Compact QFN packaging for space-sensitive designs

As a product of Texas Instruments, a leader in semiconductor solutions, the UCD74106RGMR is backed by a legacy of quality and support, making it a reliable choice for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3817 $53.8170
23+ $4.4158 $101.5634
36+ $4.2778 $154.0008
49+ $4.1398 $202.8502
63+ $4.0018 $252.1134
84+ $3.5878 $301.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess