EN
  • EN
  • DE

UCD90124N

Part No UCD90124N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 386589-UCD90124N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD90124N CAD Model

Description

The UCD90124N is a sophisticated power management integrated circuit (IC) designed by Texas Instruments (TI) to cater to the needs of complex digital systems that require precise power sequencing and monitoring. This device is an essential component for ensuring the reliable operation of multi-rail systems, such as servers, telecommunications equipment, and industrial machinery.

Key Features

  • Advanced Sequencing: The UCD90124N offers up to 24 rails of sequencing, allowing for fine-grained control over the power-up and power-down order of system voltages. This helps in managing dependencies between different power rails and ensures proper system startup and shutdown.
  • Programmable Voltage Monitoring: With its programmable voltage monitoring capabilities, the UCD90124N can keep a vigilant eye on the power supply levels, ensuring they remain within specified thresholds to prevent damage to sensitive electronic components.
  • Flexible Configuration: The device can be easily configured through TI's Fusion Digital Power Designer software, providing a user-friendly interface for setting up the power sequences, fault management, and other parameters without the need for complex programming.
  • I2C/SMBus/PMBus Interface: The UCD90124N features an I2C/SMBus/PMBus interface for communication with other system components. This allows for real-time monitoring and control of the power system, as well as the ability to make adjustments on-the-fly.
  • Non-Volatile Memory: Configuration settings can be stored in the onboard non-volatile memory, ensuring that the device retains its configuration even after power is cycled.

Applications

The UCD90124N is suitable for a wide range of applications where reliable power management is critical. It is particularly well-suited for use in:

  • Server and data center infrastructure
  • Telecommunication systems
  • Industrial control systems
  • Networking equipment

With its robust feature set and ease of use, the UCD90124N from Texas Instruments is a powerful solution for managing complex power systems, ensuring stability and reliability for high-performance electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3603 $51.8015
12+ $8.5008 $102.0096
19+ $8.2352 $156.4688
26+ $7.9695 $207.2070
33+ $7.7039 $254.2287
44+ $6.9069 $303.9036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess