EN
  • EN
  • DE

UCD9081RHBR

Part No UCD9081RHBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 8-CHANNEL POWER SUPPLY SEQUENCER AND MONITOR WITH ERROR LOGGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 8
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1276631-UCD9081RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD9081
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD9081RHBR CAD Model

Description

Introducing the UCD9081RHBR from Texas Instruments

The UCD9081RHBR is a state-of-the-art, programmable power supply sequencer and system health monitor developed by the renowned electronics manufacturer, Texas Instruments (TI). This advanced integrated circuit (IC) is designed to enhance the reliability and performance of complex electronic systems by providing precise power sequencing, voltage monitoring, and fault management functionalities.

This versatile device can monitor up to eight supply voltages and manage the power-up and power-down sequence for each of them, ensuring that the system's power supplies are enabled and disabled in the correct order. This is a critical feature in systems where specific voltages must be stabilized before others can be safely brought up or down, such as in servers, telecommunications, and data storage applications.

One of the key features of the UCD9081RHBR is its programmability. The device can be configured through the use of TI's user-friendly Fusion Digital Power Designer software. This software allows designers to easily set up voltage thresholds, timing parameters, and response actions to various system conditions without the need for complex programming skills.

The UCD9081RHBR is also equipped with a range of protective features designed to safeguard the system against faults and abnormal operating conditions. These include under-voltage lockout (UVLO), over-voltage protection (OVP), and power good (PGOOD) outputs. Additionally, it provides an I2C/SMBus interface, which allows for real-time system monitoring and control, further enhancing its capabilities as a robust power management solution.

Encased in a compact 32-pin VQFN package, the UCD9081RHBR is suitable for space-constrained applications, and its robust design ensures reliable operation over a wide temperature range, making it ideal for industrial and commercial environments.

With its combination of advanced features and ease of use, the UCD9081RHBR from Texas Instruments represents an excellent choice for engineers looking to optimize the power management and monitoring of their sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3477 $51.4339
17+ $6.0289 $102.4913
26+ $5.8405 $151.8530
36+ $5.6521 $203.4756
46+ $5.4637 $251.3302
62+ $4.8985 $303.7070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess