EN
  • EN
  • DE

UCD9090ARGZR

Part No UCD9090ARGZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 48VQFN / 10-Rail Power Supply Sequencer and Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Sequencer
Number of Voltages Monitored 10
Reset Active Low
Reset Timeout 2μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811636-UCD9090ARGZR
Ultra Librarian 3D Model Ultra Librarian UCD9090ARGZR CAD Model

Description

Introducing the UCD9090ARGZR Power Controller from Texas Instruments

The UCD9090ARGZR is a sophisticated power controller designed by Texas Instruments, engineered to manage and sequence up to ten power rails in complex systems. This integrated circuit (IC) is a versatile solution that addresses the needs of a wide range of applications, including servers, telecommunications, data storage, and industrial systems. With its advanced features and robust design, the UCD9090ARGZR ensures reliable and efficient power management for high-performance electronics.

Key Features

  • 10 Programmable Power Rails: The UCD9090ARGZR can sequence, monitor, and control up to ten independent voltage rails, providing flexibility in managing multiple power domains.
  • Advanced Sequencing: Users can program the power-up and power-down sequence of each rail with precision, ensuring proper system functionality and protection.
  • Voltage Monitoring: The device includes under-voltage and over-voltage monitoring capabilities to safeguard the system against power anomalies.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, allowing for easy reuse and consistent performance across power cycles.
  • Communication Interface: Featuring an I2C/SMBus/PMBus interface, the UCD9090ARGZR facilitates easy communication with the host controller for real-time power management and diagnostics.
  • Programmable GPIO: General-purpose input/output pins provide additional flexibility for custom control and status reporting.

Design and Integration

The UCD9090ARGZR is housed in a 64-pin VQFN (RGE) package, making it compact and suitable for space-constrained applications. Its integration with Texas Instruments' Fusion Digital Power Designer software simplifies the configuration process, enabling designers to quickly set up and simulate the power sequencing and monitoring parameters.

Reliability and Support

As with all Texas Instruments products, the UCD9090ARGZR is backed by comprehensive technical support and documentation. Developers can access a wealth of resources, including datasheets, application notes, and user guides, to facilitate the design-in process and reduce time to market. The device's robust design ensures long-term reliability, making it a trusted solution for managing critical power requirements in advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1582 $50.5312
39+ $2.5913 $101.0607
60+ $2.5104 $150.6240
83+ $2.4294 $201.6402
107+ $2.3484 $251.2788
143+ $2.1055 $301.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess