EN
  • EN
  • DE

RH5RL40AA-T1

Part No RH5RL40AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294631-RH5RL40AA-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RL40AA-T1 CAD Model

Description

The RH5RL40AA-T1 is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and consistent output voltage, making it suitable for various electronic applications where a reliable power source is crucial. This regulator is known for its low power consumption and compact size, making it ideal for portable devices and energy-efficient systems.

Applications:

  • Mobile Phones and Smartphones: Used in power management circuits to regulate voltage for various components.
  • Portable Media Players: Provides stable power for audio and video playback.
  • Wireless Communication Devices: Ensures consistent power supply for reliable communication.
  • Battery-Powered Equipment: Efficiently regulates voltage to prolong battery life.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.

Features:

  • Low Quiescent Current: Minimizes power consumption in standby mode, enhancing battery life.
  • High Output Voltage Accuracy: Delivers precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Small Package Size: Enables compact designs in portable and space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption contributes to longer battery operation in portable devices.
  • Reliable Performance: Stable voltage regulation ensures consistent and dependable operation of electronic circuits.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguards components from electrical faults.
  • Space-Saving Design: Compact package allows for integration into small and densely populated circuit boards.
  • Simplified Circuit Design: Integrated features simplify the design process and reduce the number of external components required.

The RH5RL40AA-T1 operates with a fixed output voltage of 4.0V. It is designed to provide a stable output voltage over a wide range of input voltages and load currents. The device typically comes in a small SOT-23 or similar surface-mount package, making it easy to integrate into modern electronic designs. The internal circuitry includes a bandgap reference, error amplifier, and output transistor, ensuring precise voltage regulation under varying conditions. The device is also designed to minimize output voltage ripple and noise, ensuring clean power for sensitive analog and digital circuits.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess