EN
  • EN
  • DE

UCD9112RHBR

Part No UCD9112RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.14 V to 3.46 V
Frequency - Switching 250kHz to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Power Good, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-VQFN (5x5)
Win Source Part Number 213703-UCD9112RHBR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian UCD9112RHBR CAD Model

Description

The Texas Instruments UCD9112RHBR is a highly integrated, programmable and flexible power management device designed to provide efficient power supply solutions for a wide range of applications. Built with advanced technology, this multi-rail controller is capable of managing up to 12 power rails with precision, ensuring that electronic devices operate reliably and efficiently.

Key Features

  • Programmable Power Management: The UCD9112RHBR features a PMBus interface for digital communication, which allows for full programmability and real-time monitoring of the power system's performance.
  • Multi-Rail Control: Capable of controlling up to 12 independent power rails, this device is ideal for complex systems that require multiple voltage levels.
  • Highly Configurable: With non-volatile memory, users can store custom configurations, making it easy to set up the controller for specific application requirements.
  • Advanced Sequencing: The device offers advanced sequencing capabilities, allowing for precise control over the power-up and power-down order of the power rails.
  • Fault Management: Comprehensive fault management features include overvoltage, undervoltage, overcurrent, and overtemperature protections, enhancing system reliability.

Applications

The UCD9112RHBR is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking servers and storage systems
  • Industrial and factory automation
  • Medical equipment
  • High-performance computing

Technical Specifications

The device comes in a compact 32-pin VQFN package and operates over a wide temperature range. It is designed to meet stringent industry standards, ensuring compatibility with various platforms and systems.

Ordering Information

The UCD9112RHBR is available for order through Texas Instruments' official distributors. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact their customer support.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5455 $55.4550
22+ $4.5502 $100.1044
35+ $4.4080 $154.2800
47+ $4.2658 $200.4926
61+ $4.1236 $251.5396
82+ $3.6970 $303.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess