EN
  • EN
  • DE

VCA820IDGSR

Part No VCA820IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, 40dB Adjust Range, Linear in dB VARIABLE GAIN AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 1700 V/μs
-3db Bandwidth 168MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Operating Supply Current 34mA
Output Current per Channel 160mA
Dual Supply Voltage (±) ±3.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1279125-VCA820IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name VCA820
Introduction Date July 05, 2005
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VCA820IDGSR CAD Model

Description

The VCA820IDGSR is a high-performance, variable-gain amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile component is designed to offer precision and flexibility for a wide range of applications, including medical instrumentation, wireless communication, and audio processing.

Key Features

  • Wide Bandwidth: The VCA820IDGSR provides a bandwidth of 125MHz, ensuring fast signal processing and high-speed operation for demanding applications.
  • High Linearity: With excellent linearity across its operating range, this amplifier delivers consistent performance and minimizes signal distortion.
  • Variable Gain Control: The gain of the amplifier can be adjusted from -40dB to +40dB, offering a high degree of control over signal amplification.
  • Low Noise: Designed with low noise characteristics, the VCA820IDGSR ensures clear and precise signal amplification, making it ideal for sensitive applications.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power design and reducing the overall system complexity.

Applications

  • Automated Test Equipment
  • Medical Instrumentation
  • Wireless Communication Systems
  • Audio Processing
  • Data Acquisition Systems

Product Specifications

Parameter Value Part Number VCA820IDGSR Manufacturer Texas Instruments Category Integrated Circuits (ICs) Subcategory Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package / Case 10-VFDFN Exposed Pad Operating Temperature -40°C to +85°C

Whether you're designing a cutting-edge piece of medical equipment or a high-fidelity audio system, the VCA820IDGSR from Texas Instruments offers the precision, reliability, and performance needed to achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess