EN
  • EN
  • DE

VS3674UNION

Part No VS3674UNION
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DGTL MEDIA PROC 338NFBGA / High-Performance Digital Media Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 799201-VS3674UNION
Popularity Medium
Supply and Demand Status Limited
Family Name VS3674
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VS3674UNION CAD Model

Description

Introducing the VS3674UNION from Texas Instruments

The VS3674UNION is a cutting-edge product from the renowned semiconductor manufacturer, Texas Instruments. Known for their innovative and reliable electronic components, Texas Instruments has designed the VS3674UNION to meet the rigorous demands of modern electronic applications.

This product is a testament to Texas Instruments' commitment to quality and performance. The VS3674UNION is a versatile and powerful component that is ideal for a wide range of applications, from industrial automation to consumer electronics. Its robust design ensures long-term reliability, making it a preferred choice for manufacturers looking for components that can withstand the test of time.

Key Features of the VS3674UNION:

  • High Performance: Engineered to deliver top-notch performance, the VS3674UNION ensures efficient operation across various applications.
  • Durability: Built with high-quality materials, it offers exceptional durability, capable of operating in harsh environments and under strenuous conditions.
  • Compatibility: The product is designed to be compatible with a broad range of devices and systems, providing flexibility in integration and implementation.
  • Energy Efficiency: With a focus on energy conservation, the VS3674UNION is designed to optimize power usage, contributing to the development of greener electronic solutions.

The VS3674UNION from Texas Instruments is not just a component; it's a solution that empowers designers and engineers to create systems that are more efficient, reliable, and capable. Whether it's being used in the latest smart home device or in critical industrial equipment, the VS3674UNION stands as a symbol of Texas Instruments' dedication to advancing technology and enabling progress.

For those looking to incorporate the VS3674UNION into their projects, Texas Instruments provides comprehensive technical support and documentation. This ensures that integrating this component into your design is as seamless as possible, allowing you to focus on innovation and product development.

Choose the VS3674UNION for your next project and experience the difference that Texas Instruments' quality and expertise can make.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess