EN
  • EN
  • DE

P87C58EFLKA

Part No P87C58EFLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343535-P87C58EFLKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C58EFLKA CAD Model

Description

The NXP P87C58EFLKA is a robust and versatile microcontroller that offers a perfect blend of power and efficiency for a wide range of applications. Designed by NXP Semiconductors, a leader in the industry, this product is based on a high-performance CMOS process and is part of the 8051 microcontroller family, known for its reliability and ease of use.

Key Features

  • High-Speed Architecture: The P87C58EFLKA operates at a frequency of up to 40 MHz, providing quick processing capabilities that are essential for time-sensitive tasks.
  • On-Chip Memory: It includes 32KB of on-chip OTP (One-Time Programmable) EPROM for program storage, alongside 1KB of RAM for data processing, ensuring ample space for complex applications.
  • Flexible I/O Options: With four 8-bit I/O ports, this microcontroller offers flexibility for interfacing with a variety of peripherals and devices.
  • Enhanced Communication Capabilities: The inclusion of a full-duplex serial port facilitates seamless communication with other devices, making it ideal for embedded systems that require reliable data transfer.
  • Timer/Counter Functionality: Three 16-bit timer/counters are integrated into the P87C58EFLKA, providing precise timing and counting options for a multitude of applications.
  • Interrupt Handling: A priority-level interrupt system is equipped with nine sources, ensuring that critical tasks are managed efficiently and without delay.
  • Low Power Consumption: Its power management features include Idle and Power-Down modes, which help in reducing power consumption and extending the life of battery-powered devices.

Applications

The NXP P87C58EFLKA microcontroller is suitable for a diverse range of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and communication systems. Its robust feature set makes it an excellent choice for designers looking for a reliable microcontroller that can handle complex tasks while maintaining power efficiency.

Quality and Support

As with all NXP products, the P87C58EFLKA is manufactured to the highest quality standards, ensuring long-term reliability and performance. NXP also provides comprehensive technical support, including detailed datasheets, application notes, and a community forum for developers to exchange information and ideas.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess