EN
  • EN
  • DE

WL1281CYFVT

Part No WL1281CYFVT
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 402378-WL1281CYFVT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL1281CYFVT CAD Model

Description

The WL1281CYFVT is a highly integrated wireless connectivity solution from Texas Instruments, designed to provide high performance and low power consumption for mobile and embedded applications. This single-chip device combines both WLAN (802.11 b/g/n) and Bluetooth (v2.1+EDR) technologies, offering a versatile wireless communication platform for product developers.

Key Features

  • Wireless LAN: The WL1281CYFVT supports IEEE 802.11 b/g/n standards, enabling Wi-Fi connectivity with data rates up to 150 Mbps. The integrated WLAN module provides a secure and reliable connection, making it ideal for high-speed data transfer and internet access.
  • Bluetooth Connectivity: Equipped with Bluetooth v2.1+EDR, this chip allows for seamless connectivity with other Bluetooth-enabled devices. It supports Enhanced Data Rate (EDR) for faster data transmission and provides efficient power management for extended battery life.
  • Low Power Consumption: Designed for battery-powered applications, the WL1281CYFVT is optimized for low power consumption without compromising on performance. It features power-saving modes that significantly reduce power usage during idle periods.
  • Compact Form Factor: The small footprint of the WL1281CYFVT makes it ideal for space-constrained applications such as smartphones, tablets, and other portable devices.
  • Integration Support: Texas Instruments offers comprehensive support for the integration of the WL1281CYFVT into various platforms. This includes detailed documentation, reference designs, and software drivers to streamline the development process.

Applications

The versatility of the WL1281CYFVT makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Audio Systems
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Devices
  • Home Automation and IoT Devices

In summary, the WL1281CYFVT from Texas Instruments is a powerful and efficient solution for integrating WLAN and Bluetooth connectivity into modern electronic devices. Its combination of high performance, low power consumption, and compact design make it an ideal choice for developers looking to enhance their products with wireless communication capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess