EN
  • EN
  • DE

NTMFS4C08NT1G

Part No NTMFS4C08NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 52A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Ta), 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 18.2nC @ 10V
Max Input Capacitance 1113pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 760mW (Ta), 25.5W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN
Win Source Part Number 025810-NTMFS4C08NT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTMFS4C08NT1G CAD Model

Description

NTMFS4C08NT1G - ON Semiconductor N-Channel Power MOSFET

The NTMFS4C08NT1G is a high-performance N-Channel Power MOSFET developed by ON Semiconductor. This MOSFET is designed to deliver efficient power conversion with low on-state resistance and fast switching performance, making it an ideal choice for a wide range of applications, including power supply, automotive, and industrial systems.

Key Features:

  • Low RDS(on): The device offers an exceptionally low drain-to-source on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (ID): It supports a high continuous drain current, enabling it to handle significant power levels for demanding applications.
  • Fast Switching Speed: The fast switching capability of the NTMFS4C08NT1G minimizes transition losses and allows for efficient operation at high switching frequencies.
  • Power-SO8 Package: Encased in a compact Power-SO8 package, this MOSFET is designed for space-constrained applications, providing a high power density solution.
  • Thermal Performance: The device is engineered for superior thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications:

  • DC/DC Converters
  • Motor Drives
  • Power Management Solutions
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

The NTMFS4C08NT1G from ON Semiconductor is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic systems. By integrating this MOSFET into your design, you can expect a balance of efficiency, performance, and reliability that is essential for today's power-intensive applications.

Note: It is recommended to consult the NTMFS4C08NT1G datasheet for detailed specifications and application guidelines to ensure proper usage and maximum performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1936 $58.0800
730+ $0.1589 $115.9970
1,130+ $0.1540 $174.0200
1,555+ $0.1490 $231.6950
2,005+ $0.1441 $288.9205
2,685+ $0.1291 $346.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,612 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess