EN
  • EN
  • DE

WL1871GYFVR

Part No WL1871GYFVR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 758030-WL1871GYFVR
Ultra Librarian 3D Model Ultra Librarian WL1871GYFVR CAD Model

Description

The WL1871GYFVR is a highly integrated multi-standard wireless local area network (WLAN) solution from Texas Instruments, designed to address the needs of modern mobile and Internet of Things (IoT) applications. This versatile chip supports both 2.4 GHz and 5 GHz bands, offering flexibility for various wireless communication requirements.

Key Features

  • Dual-Band Support: Operates in both the 2.4 GHz and 5 GHz bands, providing compatibility with a wide range of devices and networks.
  • High Throughput: Capable of delivering high data rates, which is essential for applications such as streaming video, online gaming, and fast file transfers.
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-powered devices where power conservation is critical.
  • Advanced Security: Features robust security protocols to protect the wireless communication, including WPA/WPA2 for secure access and data encryption.
  • Compact Form Factor: Available in a small footprint package, allowing it to be integrated into space-constrained designs without compromising performance.

Applications

The WL1871GYFVR is ideal for a variety of applications that require reliable and secure wireless connectivity. These include:

  • Smartphones and Tablets
  • Portable and Handheld Devices
  • Home and Industrial Automation Systems
  • Wearable Technology
  • Medical Devices
  • Wireless Audio and Video Systems

Technical Specifications

The WL1871GYFVR supports IEEE 802.11 a/b/g/n standards, ensuring compatibility with existing network infrastructures and consumer devices. It also integrates seamlessly with various operating systems and offers an easy-to-use interface for quick development and deployment.

Conclusion

With its combination of dual-band capability, high throughput, low power consumption, advanced security features, and compact design, the WL1871GYFVR from Texas Instruments stands out as a top-tier solution for developers looking to incorporate WLAN functionality into their products. Whether for consumer electronics, IoT devices, or industrial applications, the WL1871GYFVR provides a reliable wireless communication platform that is both versatile and efficient.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
Linear IC
Lowest to $72.7612
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess