EN
  • EN
  • DE

WL1871GYFVT

Part No WL1871GYFVT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1006168-WL1871GYFVT
Ultra Librarian 3D Model Ultra Librarian WL1871GYFVT CAD Model

Description

The WL1871GYFVT is a highly sophisticated Wi-Fi and Bluetooth combo module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This module is part of TI's WiLink 8 family, which is renowned for its ability to provide high-throughput and power-efficient wireless connectivity solutions for a wide range of applications.

Key Features

  • Wi-Fi and Bluetooth Integration: The WL1871GYFVT module offers dual-mode Bluetooth and Wi-Fi integration, supporting 802.11a/b/g/n Wi-Fi standards and Bluetooth 4.0, including Bluetooth Low Energy (BLE).
  • High Performance: With support for 2.4 GHz and 5 GHz bands, this module provides high-speed wireless communication, which is ideal for streaming audio and video, file transfers, and other bandwidth-intensive applications.
  • Power Efficiency: Designed for portable and power-sensitive applications, the WL1871GYFVT ensures minimal power consumption, helping to extend the battery life of the devices it powers.
  • Advanced Security: It comes equipped with advanced security protocols, including WPA/WPA2 for secure Wi-Fi access, ensuring that data remains safe and secure during transmission.
  • Compact Form Factor: The module's small footprint makes it suitable for integration into various devices, from smartphones and tablets to medical and industrial equipment.
  • Easy Integration: TI provides comprehensive development support, including software drivers and reference designs, to facilitate easy integration of the WL1871GYFVT into customer designs.

Applications

The WL1871GYFVT is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Internet of Things (IoT) devices
  • Smart home automation systems
  • Portable consumer electronics
  • Healthcare and medical equipment
  • Industrial control units

Conclusion

Overall, the WL1871GYFVT from Texas Instruments is an excellent choice for designers looking to add robust and power-efficient wireless connectivity to their products. Its high performance, coupled with ease of integration, makes it a valuable component in any modern wireless communication system.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
Linear IC
Lowest to $72.7612
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,691 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess