EN
  • EN
  • DE

X5777BXGABC

Part No X5777BXGABC
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105090-X5777BXGABC
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X5777BXGABC CAD Model

Description

The X5777BXGABC is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its exceptional performance, reliability, and versatility. Designed to cater to a wide array of applications, this innovative product is an ideal solution for professionals and hobbyists alike looking to enhance their electronic designs.

Key Features

  • High Precision: The X5777BXGABC offers unparalleled accuracy, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this IC maintains a low power profile, ensuring extended battery life for portable devices.
  • Robust Temperature Range: With its ability to operate across a wide temperature spectrum, the X5777BXGABC is perfect for environments that experience extreme conditions.
  • Advanced Connectivity: Featuring multiple communication interfaces, this product can easily integrate with other components and systems for seamless operation.

Applications

The versatility of the X5777BXGABC allows it to be used in various sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Telecommunications

Quality and Support

Texas Instruments is committed to delivering high-quality products. The X5777BXGABC is backed by rigorous testing and quality assurance processes, ensuring that it meets the highest industry standards. Additionally, customers can benefit from Texas Instruments' world-class customer support and extensive documentation, providing all the necessary resources for successful implementation.

Environmental Compliance

The X5777BXGABC is produced with environmental sustainability in mind. It complies with various international standards, including RoHS, ensuring that it is free from harmful substances and is safe for both consumers and the environment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7760 $87.5520
3+ $35.9188 $107.7564
5+ $34.7964 $173.9820
6+ $33.6739 $202.0434
8+ $32.5514 $260.4112
11+ $29.1840 $321.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess