EN
  • EN
  • DE

XIO2001IZAJ

Part No XIO2001IZAJ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI Express
Supply Voltage (V) 1.35V ~ 1.65V, 3V ~ 3.6V
Manufacturer Package 144-TFBGA
Supplier Device Package 144-NFBGA (7x7)
Mounting Style SMD
Family Part Number XIO2001
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1282120-XIO2001IZAJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO2001IZAJ CAD Model

Description

The XIO2001IZAJ is a high-performance, single-function PCI Express to PCI translation bridge designed by the renowned semiconductor manufacturer, Texas Instruments. Engineered to provide a seamless and reliable interface, this device is crafted for applications that require bridging from PCI Express to legacy PCI technology. The XIO2001IZAJ is an ideal solution for extending the life of PCI-based devices, ensuring compatibility with newer systems that predominantly feature PCI Express slots.

Key Features

  • PCI Express 1.1 Compliant: The device adheres to the PCI Express 1.1 specification, ensuring compatibility with a wide range of systems and devices.
  • High Throughput: With support for 2.5 Gbps lane speed, the XIO2001IZAJ offers high data transfer rates between the PCI Express and PCI buses.
  • Flexible Bus Operation: The bridge supports a 32-bit, 33 MHz PCI bus interface, catering to a broad spectrum of PCI devices.
  • Advanced Power Management: Incorporating power management features that conform to the PCI Express and PCI Bus Power Management Interface specifications, the XIO2001IZAJ ensures efficient power usage.
  • Low Latency: Designed to provide low-latency transactions, this product ensures timely data processing and transfer, which is critical for time-sensitive applications.

Applications

The XIO2001IZAJ is versatile and can be used in various industry sectors. It is particularly useful for systems that require the integration of PCI devices into PCI Express-based platforms. Common applications include:

  • Industrial Automation and Control Systems
  • Data Acquisition Systems
  • Embedded Systems
  • Network Interface Cards
  • Legacy Peripheral Connectivity

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XIO2001IZAJ is no exception. It is built to meet the high standards of reliability and performance that customers expect from Texas Instruments products. With rigorous testing and quality control measures in place, users can trust this bridge to deliver consistent performance over its operational lifespan.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3345 $56.6725
11+ $9.3001 $102.3011
17+ $9.0095 $153.1615
23+ $8.7188 $200.5324
30+ $8.4282 $252.8460
40+ $7.5563 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess