EN
  • EN
  • DE

M81714/65-16-1

Part No M81714/65-16-1
Catalog Terminal Junction Systems
Description CONN WIRE SPLICE SZ16 1.452\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Wire Splice
Contact Size 16
Module Capacity 2
Size / Dimension 0.380" Dia x 1.710" L (9.65mm x 43.43mm)
Grade Military
Qualification MIL-T-81714 Series II
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1630212-M81714/65-16-1
Ultra Librarian 3D Model Ultra Librarian M81714/65-16-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
MOD ASSY FEEDBACK W/1N5552&TOOLS
Lowest to $893.5757
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us
TE Connectivity
CONN RAIL 1.554" L X 0.975" W / Connector Rail Contact Size
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
Amphenol Aerospace Operations
Panel Connectors 2 Bussing Circuit Module SZ 20 Contact / BUSSING MODULE 2CIRC CNTCT SZ 20
Need more? Email Us
Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ16 1.368" L / Connector Wire Splice Contact Size 16
Need more? Email Us
Amphenol PCD
CONN RAIL 5.180" L X 0.885" W / Connector Rail Contact Size
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess