EN
  • EN
  • DE

THCV235

Part No THCV235
Manufacturer THine Electronics, Inc.
Catalog Interface - Serializers, Deserializers
Description 1LANE LVCMOS_V-BY-ONEHS 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)
Manufacturer THine Electronics, Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.90.0000
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899554-THCV235
Ultra Librarian 3D Model Ultra Librarian THCV235 CAD Model

Description

The THCV235 is a 4Gbps Serializer with 1 Input and 1 Output. It is manufactured by THine Electronics, Inc. and is available in a 64-QFN (9x9) package.

  • Manufacturer: THine Electronics, Inc.
  • Product Name: THCV235
  • Speed: 4Gbps
  • Function: Serializer
  • Input: 1
  • Output: 1
  • Package: 64-QFN (9x9)
  • Operating Temperature: -40°C to 105°C
  • Popularity: High
  • Supply and Demand: Balance
  • Estimated Production Lead Time: 11 weeks
  • Type: Integrated Circuit (IC)
  • ECCN: EAR99

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9295 $62.5065
16+ $7.3268 $117.2288
25+ $7.0979 $177.4475
34+ $6.8688 $233.5392
44+ $6.6399 $292.1556
59+ $5.9530 $351.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,604 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess