EN
  • EN
  • DE

MUR1220CTR

Part No MUR1220CTR
Manufacturer Thinki Semiconductor Co., Ltd.
Description 12.0 Ampere Heatsink Dual Common Anode Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1228485-MUR1220CTR
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR1220CTR CAD Model

Description

The MUR1220CTR is a fast recovery rectifier diode manufactured by Thinki Semiconductor Co., Ltd. It is designed for applications requiring efficient and fast switching, such as in power supplies and inverters.

Applications:

  • Switching Power Supplies: Rectification in high-frequency switching power supplies.
  • Freewheeling Diodes: Providing a path for current during switching transitions in inductive loads.
  • Inverters: Rectification in inverter circuits.
  • Motor Control: Used in motor control circuits for freewheeling and commutation.
  • Power Factor Correction (PFC): Rectification in PFC circuits.

Features:

  • Fast Recovery Time: Short reverse recovery time for efficient high-frequency operation.
  • High Surge Current Capability: Can withstand transient current surges.
  • Low Forward Voltage Drop: Minimizes power losses.
  • High Voltage Rating: Suitable for high-voltage applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Improved Efficiency: Fast recovery time reduces switching losses and improves efficiency.
  • Increased Reliability: High surge current capability enhances reliability.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes power dissipation and reduces heat.

Additional Details:

The MUR1220CTR's key parameters include its reverse recovery time (trr), forward voltage drop (Vf), and maximum reverse voltage (Vr). These specifications are detailed in the Thinki Semiconductor datasheet. The datasheet also includes information on the diode's surge current capability and thermal resistance. The diode should be operated within its specified voltage and current limits to prevent damage. Adequate heat sinking may be required depending on the application and operating conditions. This is a center-tapped configuration with two diodes within the package allowing for full-wave rectification.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess