EN
  • EN
  • DE

MUR1640CTR

Part No MUR1640CTR
Manufacturer Thinki Semiconductor Co., Ltd.
Description 16.0 Ampere Heatsink Common Anode Ultra Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1228516-MUR1640CTR
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR1640CTR CAD Model

Description

The MUR1640CTR is a high-efficiency, ultrafast rectifier diode manufactured by Thinki Semiconductor Co., Ltd. It's designed for use in high-frequency switching power supplies, inverters, and other applications requiring rapid switching speeds and low forward voltage drop. This device is part of the MUR16xx series of ultrafast rectifiers.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Inverters
  • DC-DC Converters
  • Motor Drives

Features

  • Ultrafast Recovery Time: Offers extremely fast reverse recovery time, minimizing switching losses and improving efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliability under transient conditions.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Voltage Capability: Rated for a high reverse voltage, making it suitable for high-voltage applications.
  • Glass Passivated Junction: Ensures high reliability and stability.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Ultrafast recovery time and low forward voltage drop contribute to higher overall efficiency in power conversion circuits.
  • Reduced Switching Losses: Minimizes switching losses, allowing for higher operating frequencies and smaller component sizes.
  • Enhanced Reliability: High surge current capability and glass-passivated junction enhance the reliability of the circuit.
  • Higher Power Density: Enables the design of more compact and power-dense power supplies and converters.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat dissipation, simplifying thermal management.

Additional Details

The MUR1640CTR is typically packaged in a TO-220 or similar through-hole package. It features a common cathode configuration (CTR), which simplifies layout in many applications. Key specifications include a maximum repetitive reverse voltage of 400V and an average forward current of 16A. It is crucial to observe the datasheet specifications for safe operating area, thermal resistance, and other parameters to ensure proper operation and longevity of the device. The ultrafast recovery characteristic is particularly important in modern high-frequency switching power supplies to maximize efficiency and minimize electromagnetic interference (EMI).

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess