EN
  • EN
  • DE

TVR10391KSY

Part No TVR10391KSY
Manufacturer Thinking Electronic Industrial Co.,Ltd
Catalog TVS - Varistors, MOVs
Description Varistor 10mm 910V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr Thinking Electronic Industrial Co.,Ltd
Series TVR
Package Bag
Product Status Active
Maximum AC Volts 250 V
Maximum DC Volts 320 V
Varistor Voltage (Min) 351 V
Varistor Voltage (Typ) 390 V
Varistor Voltage (Max) 429 V
Current - Surge 2.5 kA
Energy 60J
Number of Circuits 1
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8504.50.4000
Win Source Part Number 383565-TVR10391KSY
Ultra Librarian 3D Model Ultra Librarian TVR10391KSY CAD Model

Description

The 383565-TVR10391KSY is a TVR series transient voltage suppressor (TVS) varistor with a varistor voltage range of 351V to 429V.

  • Varistor Voltage Range: 351V to 429V
  • Surge Current Rating: 2.5kA
  • Maximum AC Voltage: 250V
  • DC Voltage: 320V
  • Energy Rating: 60J
  • Mounting: through-hole
  • Package: disc 10mm package
  • Operating Temperature Range: from -40°C to 105°C
  • ECCN Code: 3A001
  • MSL Level: 1 (unlimited)
  • REACH Status: unaffected

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 240V 400A 3225 / Var MLV 150VAC/200VDC 400A 240V 3225 SMD J-Lead Automotive T/R
Lowest to $0.5571
Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Lowest to $0.9689
EPCOS (TDK)
Lowest to $0.8732
Kemet
VARISTOR 27V 400A 1210 / 27 V 400 A Varistor 1 Circuit Surface Mount 1210 (3225 Metric)
Need more? Email Us
Panasonic
VARISTOR 47V 500A DISC 7MM / 47 V 500 A Varistor 1 Circuit Through Hole Disc 8.5mm
Lowest to $0.2038
EPCOS (TDK)
VARISTOR 18V 250A 4032 / Var MLV 11VAC/14VDC 250A 18V 4032 SMD J-Lead Automotive T/R
Lowest to $0.6952
Bourns Inc.
VARISTOR 28V 2A 0603
Need more? Email Us
EPCOS (TDK)
SMD Varistors
Need more? Email Us
Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess