The ASP1000 is an automatic screw-on wire connector manufactured by Thomas & Betts. These connectors are designed for quick and easy electrical connections in a variety of applications. They typically eliminate the need for twisting wires together manually, offering a secure and consistent connection.
Applications:
- Residential wiring
- Commercial lighting installations
- Electrical panel wiring
- General purpose electrical connections
- Connecting wires in junction boxes
Features:
- Automatic screw-on design
- Suitable for a range of wire gauges
- Color-coded for easy identification
- Flame-retardant material
- UL Listed
Benefits:
- Provides a quick and easy way to make secure electrical connections, saving time and labor.
- Ensures consistent connections, reducing the risk of loose wires and electrical faults.
- Reduces the risk of electrical hazards due to its flame-retardant construction.
- Easy to identify the correct connector size for different wire gauges due to color coding.
- Meets safety standards as indicated by UL listing.
Technical Specifications:
The ASP1000 connector is typically rated for a maximum voltage of 600V. It can accommodate various wire combinations within a specified range, typically #18 AWG to #10 AWG. The specific wire combinations and voltage ratings should be confirmed with the manufacturer's datasheet. The body is constructed of a thermoplastic material. Refer to the manufacturer’s documentation for complete specifications and safety instructions.