Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990590-IPC4111
Categories OEM Parts(F-I)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPC4111 CAD Model

Description

The IPC4111 is an OEM part manufactured by Thomas & Betts.

  • Category: OEM part, F-I
  • Cross-Reference: Yes
  • Supply and Demand Status: Shortage
  • RoHS Compliant: No

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for GH96-02365A
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Phoenix Contact
Need more? Email Us
ECAD model for FLKM 20-AB/1769/OF8C/AN/BF
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Holtek
Need more? Email Us
ECAD model for HT93LC46-8DIP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention