EN
  • EN
  • DE

G43ATB102M

Part No G43ATB102M
Manufacturer Tocos
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 250 mW
Resistance 1 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 988030-G43ATB102M
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G43ATB102M CAD Model

Description

The G43ATB102M is a trimmer potentiometer manufactured by Tocos. It's a small, adjustable electronic component used to fine-tune circuits and calibrate equipment. Trimmer potentiometers are designed for infrequent adjustments, typically during the manufacturing or servicing of electronic devices. They offer a cost-effective solution for making precise resistance adjustments within a circuit.

Applications:

  • Calibration of electronic test equipment
  • Audio equipment for volume control or equalization adjustments
  • Adjusting sensor sensitivity in measurement devices
  • Fine-tuning oscillator frequencies
  • Setting reference voltages in power supplies

Features:

  • Compact size for space-constrained applications
  • Through-hole mounting for secure board connection
  • Enclosed design to protect against dust and contaminants
  • High stability and reliability for long-term performance
  • Precise adjustability for accurate calibration

Benefits:

  • Enables precise calibration of electronic circuits
  • Reduces the need for tight tolerance components, lowering cost
  • Allows for compensation of component variations
  • Facilitates field adjustments and maintenance
  • Improves the overall performance and accuracy of electronic devices

Additional Details:

While detailed specifications are not readily available, trimmer potentiometers like the G43ATB102M typically have a resistance range (e.g., 100 ohms to 1 megaohm), a power rating (e.g., 0.1 to 0.5 watts), and a tolerance (e.g., ±10% or ±20%). They are constructed with a resistive element (often carbon composition or cermet) and a wiper that moves along the element to adjust the resistance. The construction material and design influence the stability, temperature coefficient, and lifespan of the potentiometer. Consult the Tocos datasheet for the exact specifications of the G43ATB102M for critical applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess