EN
  • EN
  • DE

G4ATB102M

Part No G4ATB102M
Manufacturer Tocos
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 250 mW
Resistance 1 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1005173-G4ATB102M
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4ATB102M CAD Model

Description

The G4ATB102M is a trimmer potentiometer manufactured by Tocos. It is designed for precise adjustment and calibration in various electronic circuits. This component allows users to fine-tune resistance values, making it suitable for applications requiring accurate settings and adjustments.

Applications:

  • Calibration Equipment: Used in calibration instruments to adjust and fine-tune measurement accuracy.
  • Audio Equipment: Found in audio amplifiers and mixers for volume control and equalization adjustments.
  • Power Supplies: Employed in power supplies to adjust output voltage and current levels.
  • Control Systems: Utilized in control circuits for setting parameters and adjusting system response.
  • Test and Measurement Instruments: Integrated into oscilloscopes, multimeters, and signal generators for calibration purposes.
  • Consumer Electronics: Used in various consumer electronic devices for fine-tuning and calibration.

Features:

  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs) using through-hole soldering.
  • Carbon Composition Element: Provides stable and reliable resistance adjustment.
  • Sealed Construction: Offers protection against dust and moisture, ensuring long-term reliability.
  • Single-Turn Adjustment: Allows for quick and easy resistance adjustment with a single rotation.
  • Compact Size: Space-saving design for use in densely populated circuit boards.
  • High Resistance Range: Wide range of resistance values available to suit various application requirements.

Benefits:

  • Precise Adjustment: Enables accurate fine-tuning of resistance values for optimal circuit performance.
  • Reliable Performance: Robust construction and carbon composition element ensure long-term stability and reliability.
  • Easy Installation: Through-hole mounting simplifies installation on PCBs.
  • Compact Design: Space-saving design allows for use in small and densely populated circuits.
  • Versatile Application: Suitable for a wide range of applications requiring resistance adjustment.
  • Cost-Effective: Provides a cost-effective solution for calibration and adjustment needs.

Additional Details:

The G4ATB102M typically has a resistance value of 1kΩ (102 indicates 10 x 10^2 ohms). It features a power rating of around 0.1W and a tolerance of ±20%. The operating temperature range is usually between -10°C and +70°C. The mechanical endurance of the trimmer potentiometer is rated for a certain number of adjustment cycles, ensuring consistent performance over its lifespan. Consult the manufacturer's datasheet for exact specifications and performance characteristics.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess