EN
  • EN
  • DE

636FY-101M=P3

Part No 636FY-101M=P3
Manufacturer Toko America Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Toko America Inc.
Win Source Part Number 713134-636FY-101M=P3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 636FY-101M=P3 CAD Model

Description

The 636FY-101M=P3 is a shielded power inductor manufactured by Toko America Inc. It's designed for use in a wide range of power supply and filtering applications. This inductor is characterized by its high inductance value, low DC resistance, and excellent current handling capability. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

Applications:

  • DC-DC Converters: Used for energy storage and filtering in DC-DC converters.
  • Power Supplies: Employed in power supply circuits for filtering and voltage regulation.
  • EMI Filtering: Utilized as a filter to reduce electromagnetic interference in electronic devices.
  • Switching Regulators: Found in switching regulator circuits for efficient power conversion.
  • LED Lighting: Used in LED lighting applications for current limiting and voltage regulation.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Inductance Value: Provides efficient energy storage and filtering.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • High Current Capability: Can handle substantial current without saturation.
  • Compact Size: Allows for space-saving designs in electronic devices.
  • Wide Operating Temperature Range: Ensures reliable performance in various environments.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring clean and reliable operation.
  • Efficient Power Conversion: Minimizes power loss in power supply and DC-DC converter applications.
  • Compact Design: Facilitates the creation of small and lightweight electronic devices.
  • Reliable Performance: Ensures consistent operation even under demanding conditions.
  • Improved Power Quality: Enhances the stability and reliability of power supply circuits.
  • Versatile Application: Suitable for a wide range of power management applications.

Additional Details:

The 636FY-101M=P3 inductor is typically surface-mounted on printed circuit boards (PCBs). The datasheet specifies inductance value, DC resistance, saturation current, and self-resonant frequency (SRF). These parameters are crucial for designing power supply and filtering circuits. When selecting a replacement, it's essential to consider these parameters to ensure compatibility and maintain circuit performance. The inductor's shielded construction helps to minimize EMI, which is especially important in noise-sensitive applications. The operating temperature range is also an important consideration, ensuring that the inductor can withstand the environmental conditions of the application. Consult the datasheet for detailed specifications and application notes.

The 636FY-101M=P3 is a reliable and efficient inductor suitable for a wide range of power management applications. Its shielded construction, high inductance value, and low DC resistance make it an excellent choice for ensuring clean and efficient power conversion. Proper application and consideration of its specifications are crucial for optimal performance.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess