EN
  • EN
  • DE

A915AY-3R3M=P3

Part No A915AY-3R3M=P3
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer Toko America Inc.
Win Source Part Number 729347-A915AY-3R3M=P3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A915AY-3R3M=P3 CAD Model

Description

The A915AY-3R3M=P3 is a fixed inductor manufactured by Toko America Inc. It is designed for use in a wide variety of electronic circuits to provide inductance for filtering, energy storage, and other signal conditioning purposes. The inductor is engineered to deliver stable and reliable performance within specified operating parameters.

Applications:

  • DC-DC converters
  • Power supplies
  • RF circuits
  • EMI filtering
  • Signal processing circuits

Features:

  • Fixed inductance value of 3.3µH
  • Compact size
  • High self-resonant frequency
  • Shielded construction to minimize EMI
  • High current handling capability
  • Surface mount technology (SMT)

Benefits:

  • Provides stable inductance for reliable circuit operation
  • Reduces electromagnetic interference in sensitive applications
  • Enables compact circuit designs due to its small size
  • Offers ease of assembly with SMT compatibility
  • Suitable for high-frequency applications due to its high self-resonant frequency

Additional Details:

The A915AY-3R3M=P3 inductor utilizes a shielded construction, effectively minimizing electromagnetic interference (EMI), which is essential for sensitive electronic environments. The surface mount design facilitates streamlined and cost-effective automated assembly processes. Its compact form factor is particularly advantageous in space-constrained applications where high component density is a requirement. The inductor's high current handling capability allows it to perform reliably in demanding power applications. The specific technical specifications, including tolerance levels, operating temperature range, and DC resistance, contribute to its consistent and dependable performance in diverse electronic devices.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess