EN
  • EN
  • DE

DD857CM-0058

Part No DD857CM-0058
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 251252-DD857CM-0058
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DD857CM-0058 CAD Model

Description

Features and Benefits

  • Innovative Design: Embraces a cutting-edge design for modern applications.
  • Wide Compatibility: Compatible with a diverse range of systems and devices.
  • Enhanced Longevity: Manufacturer assures extended lifecycle due to quality engineering.

Applications

  • Wearable Technology: Suitable for use in smart wearables that demand compact and efficient components.
  • IoT Devices: Ideal for IoT applications requiring connectivity and efficient performance.
  • Environmental Monitoring: Useful in systems that monitor environmental parameters.

The DD857CM-0058 is the ideal choice for forward-thinking applications wanting innovative and reliable components.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $0.1605
Shindengen
Diode Rectifier Bridge Single 600V 2.7A 4-Pin SIP
Lowest to $0.6722
Dialog Semiconductor GmbH
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess