EN
  • EN
  • DE

DFE252010P-R68M

Part No DFE252010P-R68M
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Metal Alloy Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1167213-DFE252010P-R68M
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFE252010P-R68M CAD Model

Description

The DFE252010P-R68M is a shielded power inductor manufactured by Toko America Inc. This component is designed for use in DC-DC converters and power supply circuits to provide energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for applications where noise reduction is critical. The compact size and robust design make it ideal for use in portable devices and other space-constrained applications.

Applications:

  • DC-DC converters: Used for voltage regulation and power conversion in electronic devices.
  • Power supplies: Integrated into power supply circuits for filtering noise and regulating voltage.
  • Portable devices: Employed in smartphones, tablets, and other portable devices for power management.
  • LED lighting: Used in LED driver circuits to provide stable current and voltage.
  • Noise filtering: Utilized in circuits to attenuate unwanted noise and interference.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI) and noise.
  • Compact size: Allows for dense component placement on circuit boards.
  • High current handling: Capable of withstanding high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface mount technology (SMT): Designed for automated assembly processes.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components, improving overall system performance.
  • Efficient power conversion: Low DCR reduces power loss, improving energy efficiency.
  • Easy integration: Compatible with standard SMT assembly techniques.
  • Reliable performance: Ensures stable and consistent operation in demanding power applications.
  • Space-saving design: Allows for miniaturization of electronic devices.

Additional Details:

The DFE252010P-R68M has an inductance value of 0.68 μH (microhenries) with a specified tolerance. It features a rated current, which indicates the maximum current the inductor can handle without significant performance degradation. The saturation current is also an important parameter, indicating the current level at which the inductor's inductance starts to decrease significantly. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a variety of environmental conditions. The shielded construction helps to contain the magnetic field within the inductor, reducing the potential for interference with other components. The DFE252010P-R68M is designed to meet the demands of modern electronic devices, providing a balance of performance, reliability, and compact size. It is commonly used in applications where efficient power conversion and noise reduction are critical for circuit operation. Its standardized footprint ensures compatibility with automated assembly equipment, facilitating high-volume production.

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess