EN
  • EN
  • DE

PTL2012-F47NG

Part No PTL2012-F47NG
Manufacturer Toko America Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086297-PTL2012-F47NG
Categories OEM Parts(O-R)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTL2012-F47NG CAD Model

Description

The PTL2012-F47NG is a wound chip inductor manufactured by Toko America Inc. It is designed for use in various electronic circuits for filtering, impedance matching, and energy storage.

Applications

  • DC-DC converters
  • RF circuits
  • Power amplifiers
  • Noise filtering
  • Impedance matching

Features

  • Inductance: 47 nH
  • Tolerance: ±2%
  • Self-Resonant Frequency (SRF): High SRF for effective high-frequency performance.
  • DC Resistance (DCR): Low DCR for minimizing power losses.
  • Rated Current: Specified in the datasheet, depending on the package size and construction.
  • Operating Temperature Range: Typically -40°C to +85°C or higher.
  • Wound Construction: Provides high Q-factor and stable inductance.

Benefits

  • High Performance: Provides excellent inductance stability and high Q-factor for optimal circuit performance.
  • Low DC Resistance: Minimizes power losses, improving efficiency.
  • Compact Size: Allows for high-density circuit designs.
  • Reliable Operation: Designed for long-term reliability in various environmental conditions.
  • Versatile Applications: Suitable for a wide range of applications requiring inductance.

Additional Details

The PTL2012-F47NG wound chip inductor is commonly used in surface-mount applications. The specific characteristics, such as the rated current and SRF, can vary depending on the specific version and manufacturing batch. Designers should consult the datasheet for detailed specifications and application guidelines.

This inductor is designed to be reflow soldered onto printed circuit boards. Proper solder reflow profiles should be followed to ensure reliable soldering and long-term performance.

You May Also Be Interested in

Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess