EN
  • EN
  • DE

TK11222AUTB

Part No TK11222AUTB
Manufacturer Toko America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099402-TK11222AUTB
Categories OEM Parts(T-Z)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK11222AUTB CAD Model

Description

The TK11222AUTB is a common mode choke from Toko America Inc., designed to suppress unwanted noise in various electronic circuits. Common mode chokes, also known as common mode inductors, are passive electronic components used to filter out common-mode noise signals while allowing differential signals to pass through with minimal attenuation. This specific component is designed for surface mount applications.

Applications:

  • USB interfaces: Filtering common-mode noise in USB data lines to improve signal integrity.
  • CAN bus systems: Reducing electromagnetic interference (EMI) in automotive and industrial CAN bus networks.
  • Ethernet ports: Suppressing noise in Ethernet connections to ensure reliable data transmission.
  • Power line filtering: Filtering common-mode noise in AC power lines to protect sensitive electronic equipment.
  • Audio equipment: Reducing noise in audio circuits for improved sound quality.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Common Mode Impedance: Provides effective suppression of common-mode noise signals.
  • Low Differential Mode Impedance: Minimizes signal attenuation for differential signals.
  • Compact Size: Space-saving design for high-density circuit boards.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances Directive.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signal transmission.
  • Enhanced System Performance: Minimizes EMI and RFI, improving the overall performance of electronic devices.
  • Reduced Emissions: Helps to meet electromagnetic compatibility (EMC) standards.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Increased Reliability: Protects sensitive components from noise-related damage.

Additional Details:

Specific electrical characteristics of the TK11222AUTB, such as inductance, DCR (DC resistance), rated current, and operating temperature range, can be found in the manufacturer's datasheet. These parameters are essential for proper component selection and circuit design. The physical dimensions are also specified in the datasheet for accurate PCB layout. Toko America Inc. is a well-known manufacturer of high-quality inductive components and the TK11222AUTB is made with precision and durability in mind.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess