EN
  • EN
  • DE

TK11228CUIB-G

Part No TK11228CUIB-G
Manufacturer Toko America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968455-TK11228CUIB-G
Categories OEM Parts(T-Z)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK11228CUIB-G CAD Model

Description

The TK11228CUIB-G is a DC-DC converter module manufactured by Toko America Inc. These modules are designed to efficiently convert a DC voltage to a different DC voltage level. They are widely used in various electronic devices to provide stable and regulated power to different components.

Applications

  • Portable electronic devices (e.g., smartphones, tablets)
  • Battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Features

  • High efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Short circuit protection
  • Over-temperature protection
  • Compact size

Benefits

  • Efficient power conversion minimizes energy loss
  • Stable and regulated output voltage ensures reliable operation of electronic devices
  • Protection features prevent damage to the converter and connected components
  • Compact size allows for integration into small electronic devices
  • Easy to use, reducing design time

Additional Details

DC-DC converters like the TK11228CUIB-G use switching techniques to efficiently convert DC voltages. The module typically includes an integrated switching regulator, inductor, and capacitors. The switching regulator controls the on and off time of a switch to regulate the output voltage. The inductor stores energy during the on time and releases it during the off time. The capacitors filter the output voltage to reduce ripple. The module's efficiency is defined as the ratio of output power to input power. Higher efficiency means less energy is lost as heat. The input voltage range specifies the range of input voltages that the module can accept. The output voltage can often be adjusted by using an external resistor divider. The short circuit protection feature protects the module from damage if the output is shorted to ground. The over-temperature protection feature protects the module from overheating. Toko provides datasheets and application notes with details on the module's electrical characteristics, thermal performance, and application guidelines. The module is typically packaged in a small form factor, making it suitable for space-constrained applications. Proper thermal management is crucial for reliable operation, especially at high power levels.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess