EN
  • EN
  • DE

TK16031AMTL

Part No TK16031AMTL
Manufacturer Toko America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991083-TK16031AMTL
Categories OEM Parts(T-Z)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK16031AMTL CAD Model

Description

The TK16031AMTL is a power inductor manufactured by Toko America Inc. It is designed for use in DC-DC converters and power supply circuits where efficient power conversion and low electromagnetic interference (EMI) are required.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and other types of DC-DC converters.
  • Power supplies: Employed in switching power supplies for various electronic devices.
  • Portable devices: Integrated into power management circuits for smartphones, tablets, and laptops.
  • LED lighting: Used in LED drivers to provide stable current to LEDs.
  • Automotive electronics: Employed in automotive power supplies and DC-DC converters.

Features

  • High Inductance: Provides a large inductance value for efficient energy storage.
  • Low DC Resistance (DCR): Minimizes power losses in the inductor.
  • High Saturation Current: Withstands high currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small package size for space-constrained applications.

Benefits

  • Improved Efficiency: Low DCR and high inductance contribute to higher power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference with other components.
  • Stable Performance: High saturation current ensures stable operation under high load conditions.
  • Easy Integration: Small size allows for simple integration into existing circuits.
  • Reliable Operation: Designed for reliable performance in harsh environments.

Technical Specifications

The TK16031AMTL features a specific inductance value (e.g., in microhenries), a saturation current rating (in amperes), and a DC resistance value (in milliohms). The specific parameters vary depending on the exact model. Consult the Toko America Inc. datasheet for detailed electrical characteristics, inductance tolerance, and operating temperature range.

This power inductor provides a reliable and efficient solution for power conversion applications requiring high inductance, low DCR, and low EMI. Its compact size and shielded construction make it a popular choice for engineers and designers working on DC-DC converters, power supplies, and portable devices.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
690+ $0.1454 $100.3260
1,065+ $0.1409 $150.0585
1,470+ $0.1364 $200.5080
1,900+ $0.1318 $250.4200
2,540+ $0.1182 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess