EN
  • EN
  • DE

TTRN-0530-026-T

Part No TTRN-0530-026-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383283-TTRN-0530-026-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTRN-0530-026-T CAD Model

Description

The TTRN-0530-026-T is a common mode choke manufactured by Toko America Inc., engineered to mitigate unwanted noise in electronic circuits. It's particularly effective in suppressing common mode interference, a form of electromagnetic interference (EMI) that can negatively impact the performance and reliability of electronic devices.

Applications

  • USB Interfaces: Filters common mode noise on USB data lines to prevent data errors and ensure reliable communication between devices.
  • Ethernet Ports: Reduces noise in Ethernet connections to maintain stable network performance and prevent data packet loss.
  • Power Line Filtering: Used in power supply circuits to suppress noise generated by switching regulators, protecting connected equipment from voltage spikes and interference.
  • Audio Equipment: Improves audio quality by filtering out noise in audio signal paths, reducing distortion and enhancing clarity.
  • Industrial Control Systems: Provides noise immunity in industrial control systems, ensuring accurate and reliable operation of sensors and actuators.

Features

  • High Common Mode Impedance: Offers high impedance to common mode currents, effectively blocking unwanted noise.
  • Low Differential Mode Impedance: Minimizes impedance for differential signals, ensuring minimal signal distortion.
  • Compact Design: Space-saving footprint allows for easy integration into densely populated circuit boards.
  • Wide Frequency Range: Operates effectively over a broad frequency range, accommodating diverse applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.

Benefits

  • Enhanced Signal Integrity: Minimizes noise and interference in data lines, ensuring accurate and reliable data transmission.
  • Improved System Reliability: Protects sensitive electronic components from electromagnetic interference, enhancing overall system reliability.
  • Reduced EMI Emissions: Minimizes electromagnetic emissions, facilitating compliance with regulatory requirements.
  • Optimized System Performance: Enhances the performance of electronic devices by filtering out unwanted noise and interference.
  • Simplified Design Process: Easy to integrate into existing circuit designs, streamlining the design process.

Additional Details

The TTRN-0530-026-T common mode choke typically employs a ferrite core material, known for its high permeability and effective noise suppression characteristics. It is available in various package sizes and mounting configurations to suit different application needs. Key specifications include impedance values at specific frequencies, DC resistance, and rated current. Selecting a choke with appropriate specifications is crucial for achieving optimal performance in a given application.

Toko America Inc. provides comprehensive datasheets and application notes for the TTRN-0530-026-T, offering detailed information on its electrical characteristics, mechanical dimensions, and recommended usage guidelines. These resources are invaluable for engineers designing circuits that require robust common mode noise suppression. Proper implementation is essential for realizing the intended noise filtering performance and maintaining signal integrity.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
NVIDIA
Lowest to $6.5292
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess