The Toko America Inc. Z1107ER-0029=P3 appears to be a surface mount inductor. Toko is known for manufacturing various types of inductors, coils, and transformers used in a wide array of electronic applications.
Applications
- Power Supplies: Used as a filter inductor in DC-DC converters and other power supply circuits to smooth out ripple current.
- RF Circuits: Employed in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
- EMI Suppression: Utilized in electronic devices to suppress electromagnetic interference (EMI) and reduce unwanted noise.
- Signal Processing: Integrated into signal processing circuits for filtering, shaping, and tuning signals.
Features
- Surface Mount Design: Designed for surface mount technology (SMT), allowing for automated assembly and high-density circuit layouts.
- Small Size: Compact dimensions suitable for use in space-constrained applications.
- High Inductance Value: Offers a specific inductance value for tuning and filtering purposes.
- High Q-Factor: Provides a high Q-factor for efficient energy storage and low losses in resonant circuits.
- Shielded Construction: Shielded to minimize electromagnetic interference (EMI) and improve signal integrity.
Benefits
- Compact Design: Enables high-density circuit layouts and reduces the overall size of electronic devices.
- Efficient Filtering: Provides effective filtering of unwanted noise and ripple in power supply and signal processing circuits.
- Improved Signal Integrity: Minimizes electromagnetic interference (EMI) and ensures high signal integrity in RF circuits.
- Automated Assembly: Allows for automated assembly, reducing manufacturing costs and improving production efficiency.
- Reliable Performance: Offers stable and consistent performance in various operating conditions.
Additional Details
The specific inductance value, tolerance, and current rating would be detailed in the datasheet for the Z1107ER-0029=P3. As a surface mount device, it is designed for automated pick-and-place assembly on printed circuit boards (PCBs). The materials used in its construction would depend on the desired operating frequency and temperature characteristics. Common materials include ferrite cores and various winding configurations to achieve the desired inductance and Q-factor. The inductor's performance is optimized to minimize core losses and maximize energy storage capabilities. This component is crucial for ensuring the stable and efficient operation of various electronic devices.