EN
  • EN
  • DE

171-3

Part No 171-3
Manufacturer Staco Energy Products Company
Catalog Equipment - Specialty
Description VAR XFMR 240VAC 1.75A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Panel Mount
Output Type Terminals
Voltage - Output 240VAC
Voltage - Supply 240VAC
Input Type Terminals
Constant Current Load - Max 1.75A (0.73kVA)
Size 3.880\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545100-171-3
Ultra Librarian 3D Model Ultra Librarian 171-3 CAD Model

Description

N

You May Also Be Interested in

MACOM Technology Solutions
AT-622A/5MMLC/8FPC
Need more? Email Us
MACOM Technology Solutions
PT-40G/8XLMD/AC/FC
Need more? Email Us
Littelfuse Inc.
ELECTRONIC MEGOHMMETER HANDHELD
Lowest to $2.8677
MACOM Technology Solutions
PT-12B/8SMA/TDC/FC
Need more? Email Us
MACOM Technology Solutions
D-32XR-FC INSTRUMENT PHOTODETECT
Need more? Email Us
A&D Engineering
COMPACT SCALE, 120G X 0.01G
Need more? Email Us
Klein Tools, Inc.
VDV SCOUT PRO 2 TESTER KIT
Need more? Email Us
MACOM Technology Solutions
AD-40XR-FC INSTRUMENT PHOTORECEI
Need more? Email Us
FLIR Extech
MAGNET DETECTOR
Lowest to $0.1586

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess