EN
  • EN
  • DE

XBS104S14R

Part No XBS104S14R
Manufacturer Torex Semiconductor Ltd
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode, 1A, 40V, SOD-123A Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281431-XBS104S14R
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XBS104S14R CAD Model

Description

The XBS104S14R is a highly accurate voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed for use in a variety of applications requiring precise voltage monitoring and reset functionality.

Applications:

  • Microcontroller reset circuits: Ensures proper microcontroller operation after power-up or during voltage drops.
  • Power management systems: Monitors voltage rails to prevent damage from over- or under-voltage conditions.
  • Battery-powered devices: Provides low-voltage detection for battery life management.
  • Portable electronic devices: Used in smartphones, tablets, and other mobile devices.
  • Industrial control systems: Monitors critical voltage levels in industrial equipment.

Features:

  • High-accuracy detection voltage: Ensures reliable voltage monitoring.
  • Ultra-low current consumption: Minimizes power drain, extending battery life in portable devices.
  • Small package size: Suitable for compact electronic designs.
  • Built-in hysteresis: Prevents chattering and ensures stable operation.
  • Wide operating voltage range: Offers flexibility in application design.

Benefits:

  • Improved system reliability: Protects against voltage fluctuations and ensures proper operation.
  • Extended battery life: Low current consumption maximizes battery runtime.
  • Reduced board space: Small package size allows for more compact designs.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system stability: Hysteresis feature prevents false triggering.

The XBS104S14R features a detection voltage of typically 4.0V. It boasts an ultra-low current consumption, typically in the range of a few microamperes. The device is available in a small package, making it suitable for space-constrained applications. The built-in hysteresis prevents unstable output signals due to minor voltage fluctuations. This voltage detector is designed to operate over a wide temperature range. The output is an N-channel open drain output.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess